The DMP3045LVTQ is a P-channel enhancement mode MOSFET designed for automotive applications, featuring a -30V drain-source voltage rating, on-resistance of 42mΩ at -10V gate-source voltage and 65mΩ at -4.5V, and continuous drain current of -5.4A at 25°C. It is packaged in a TSOT26 case, measures approximately 0.013 grams, and meets AEC-Q101 qualification with IATF 16949 certification. The device is RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 78°C/W when mounted on a 2oz copper FR-4 PCB. It is ESD protected and suitable for backlighting, power management, and DC-DC converters.
MOSFET BVDSS: 25V~30V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3045LVTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |