DIODES Incorporated 30V 19.5A MOSFET Transistor DMP3036SSS-13

Description
MOSFET P-CH 30V 19.5A 8SO Product overview: DMP3036SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 19.5A 8SO Product overview: DMP3036SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 19.5A MOSFET Transistor
278-DMP3036SSS-13
30V 19.5A MOSFET Transistor 278-DMP3036SSS-13
MOSFET P-CH 30V 19.5A 8SO Product overview: DMP3036SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 19.5A 8SO Product overview: DMP3036SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3036SSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3036SSS-13DICT-ND
Single FETs, MOSFETs DMP3036SSS-13DICT-ND
P-Channel 30V 19.5A (Tc) 1.4W (Ta) Surface Mount 8-SO

P-Channel 30V 19.5A (Tc) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP3036SSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3036SSS-13DITR-ND
Single FETs, MOSFETs DMP3036SSS-13DITR-ND
P-Channel 30V 19.5A (Tc) 1.4W (Ta) Surface Mount 8-SO

P-Channel 30V 19.5A (Tc) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP3036SSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3036SSS-13DIDKR-ND
Single FETs, MOSFETs DMP3036SSS-13DIDKR-ND
P-Channel 30V 19.5A (Tc) 1.4W (Ta) Surface Mount 8-SO

P-Channel 30V 19.5A (Tc) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SSS-13 - 1168278-DMP3036SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SSS-13
1168278-DMP3036SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SSS-13 1168278-DMP3036SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168278-DMP3036SSS-1 3 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168278-DMP3036SSS-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3036SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3036SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3036SSS-13
MOSFET P-CH 30V 19.5A 8SO

MOSFET P-CH 30V 19.5A 8SO

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3036SSS-13
Triode/MOS Tube/Transistor >> MOSFETs DMP3036SSS-13
30V 19.5A 20mΩ@10V,9A 1.4W 3V@250uA P Channel SO-8 MOSFETs ROHS

30V 19.5A 20mΩ@10V,9A 1.4W 3V@250uA P Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 19.5A, Soic Rohs Compliant Diodes Inc. - 28AK8749 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 19.5A, Soic Rohs Compliant Diodes Inc.
28AK8749
Mosfet, P-Ch, 30V, 19.5A, Soic Rohs Compliant Diodes Inc. 28AK8749
MOSFET, P-CH, 30V, 19.5A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 19.5A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss

MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss

Buy Now Datasheet
Single FETs, MOSFETs - DMP3036SSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3036SSS-13
Single FETs, MOSFETs DMP3036SSS-13
MOSFET P-CH 30V 19.5A 8SO

MOSFET P-CH 30V 19.5A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3036SSS-13 DMP3036SSS-13DICT-ND 1168278-DMP3036SSS-13 DMP3036SSS-13 DMP3036SSS-13 28AK8749 DMP3036SSS-13 DMP3036SSS-13
Product Name 30V 19.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SSS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 30V, 19.5A, Soic Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.9 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Single IGBTs - 448-AIGW40N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers