DIODES Incorporated Single FETs, MOSFETs DMP3028LFDE-7

Description
P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet
Description
P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3028LFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3028LFDE-7DICT-ND
Single FETs, MOSFETs DMP3028LFDE-7DICT-ND
P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP3028LFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3028LFDE-7DIDKR-ND
Single FETs, MOSFETs DMP3028LFDE-7DIDKR-ND
P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP3028LFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3028LFDE-7DITR-ND
Single FETs, MOSFETs DMP3028LFDE-7DITR-ND
P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 30V 6.8A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LFDE-7 - 014495-DMP3028LFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LFDE-7
014495-DMP3028LFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LFDE-7 014495-DMP3028LFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014495-DMP3028LFDE-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 660mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.8A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1241pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014495-DMP3028LFDE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 660mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type E)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.8A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1241pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 6.8A MOSFET Transistor
278-DMP3028LFDE-7
30V 6.8A MOSFET Transistor 278-DMP3028LFDE-7
MOSFET P-CH 30V 6.8A 6UDFN Product overview: DMP3028LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3028LFDE-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 6.8A 6UDFN Product overview: DMP3028LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3028LFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3028LFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3028LFDE-7
Single FETs, MOSFETs DMP3028LFDE-7
MOSFET P-CH 30V 6.8A 6UDFN

MOSFET P-CH 30V 6.8A 6UDFN

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3028LFDE-7
Triode/MOS Tube/Transistor >> MOSFETs DMP3028LFDE-7
30V 6.8A 660mW 32mΩ@10V,7A 2.4V@250uA P Channel UDFN2020-6-EP MOSFETs ROHS

30V 6.8A 660mW 32mΩ@10V,7A 2.4V@250uA P Channel UDFN2020-6-EP MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3028LFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3028LFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3028LFDE-7
MOSFET P-CH 30V 6.8A 6UDFN

MOSFET P-CH 30V 6.8A 6UDFN

Supplier's Site
P-Channel 30 V 32 mO 0.66 W SMT Enhancement Mode Mosfet - U-DFN2020-6 - 233-DMP3028LFDE-7 - Utmel Electronic Limited
Hong Kong, China
P-Channel 30 V 32 mO 0.66 W SMT Enhancement Mode Mosfet - U-DFN2020-6
233-DMP3028LFDE-7
P-Channel 30 V 32 mO 0.66 W SMT Enhancement Mode Mosfet - U-DFN2020-6 233-DMP3028LFDE-7
P-Channel 30 V 32 mO 0.66 W SMT Enhancement Mode Mosfet - U-DFN2020-6

P-Channel 30 V 32 mO 0.66 W SMT Enhancement Mode Mosfet - U-DFN2020-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Ch Enh FET 32mOhm -10V -6.8A

MOSFET 30V P-Ch Enh FET 32mOhm -10V -6.8A

Buy Now Datasheet
Mosfet, P-Ch, 30V, 6.8A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3604 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 6.8A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3604
Mosfet, P-Ch, 30V, 6.8A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3604
MOSFET, P-CH, 30V, 6.8A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 6.8A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3028LFDE-7DICT-ND 014495-DMP3028LFDE-7 278-DMP3028LFDE-7 DMP3028LFDE-7 DMP3028LFDE-7 DMP3028LFDE-7 233-DMP3028LFDE-7 DMP3028LFDE-7 36AJ3604
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LFDE-7 30V 6.8A MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P-Channel 30 V 32 mO 0.66 W SMT Enhancement Mode Mosfet - U-DFN2020-6 MOSFET Mosfet, P-Ch, 30V, 6.8A, U-Dfn2020 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type 6-PowerUDFN SOT3; U-DFN2020-6 (Type E) Tape & Reel (TR) 6-PowerUDFN Surface Mount TO-3
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 660 milliwatts 660 milliwatts 660 milliwatts 660 milliwatts 660 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF3315S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers