The DMP3027LFDF is a 30V P-channel enhancement mode MOSFET designed for high-efficiency power-management applications. It is packaged in a U-DFN2020-6 case measuring 2.0mm x 2.0mm with a height of approximately 0.65mm, and is mounted on a surface-mount PCB. The device has a maximum continuous drain current of -8.5A at 25°C with VGS = -10V, and a typical on-resistance of 25mΩ at VGS = -10V and ID = -7A, or 38mΩ at VGS = -4.5V and ID = -6.2A. It supports a gate-source voltage of ±20V and operates over a junction temperature range of -55°C to +150°C. The MOSFET is RoHS compliant, halogen- and antimony-free, and meets moisture sensitivity level 1 per J-STD-020. Thermal resistance from junction to ambient is 86.1°C/W on a standard FR-4 board with minimal pad layout, or 45.8°C/W with a 1-inch copper plate.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3027LFDF-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |