The DMP3011SPDW is a dual P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and wireless charging. It has a drain-source voltage rating of -30V, with on-state resistance of 13mΩ at VGS = -10V and 20mΩ at VGS = -4.5V. The device supports continuous drain currents up to 38.2A at TC = +25°C and features RoHS compliance, UL 94 V-0 flammability rating, and AEC-Q200 qualification. Moisture sensitivity is Level 1 per J-STD-020, and it includes wettable flanks for optical inspection. The package measures approximately 5.15mm x 6.40mm with a height of 1.00mm.
MOSFET 2P-CH 30V 12.1A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3011SPDW-13-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |