DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3Q-13 DMP3010LK3Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869076-DMP3010LK3Q-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3010 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMP3010LK3Q-13DIDKR, DMP3010LK3Q-13DITR, DMP3010LK3Q-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869076-DMP3010LK3Q-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3010 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMP3010LK3Q-13DIDKR, DMP3010LK3Q-13DITR, DMP3010LK3Q-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3Q-13 - 869076-DMP3010LK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3Q-13
869076-DMP3010LK3Q-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3Q-13 869076-DMP3010LK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869076-DMP3010LK3Q-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP3010 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMP3010LK3Q-13DIDKR, DMP3010LK3Q-13DITR, DMP3010LK3Q-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869076-DMP3010LK3Q-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3010
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMP3010LK3Q-13DIDKR, DMP3010LK3Q-13DITR, DMP3010LK3Q-13DICT

Buy Now Datasheet
Singapore, Singapore
30V 17A TO252 MOSFET Transistor
278-DMP3010LK3Q-13
30V 17A TO252 MOSFET Transistor 278-DMP3010LK3Q-13
MOSFET P-CH 30V 17A TO252 Product overview: DMP3010LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17A TO252 Product overview: DMP3010LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3010LK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3010LK3Q-13DICT-ND
Single FETs, MOSFETs DMP3010LK3Q-13DICT-ND
P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3010LK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3010LK3Q-13DIDKR-ND
Single FETs, MOSFETs DMP3010LK3Q-13DIDKR-ND
P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3010LK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3010LK3Q-13DITR-ND
Single FETs, MOSFETs DMP3010LK3Q-13DITR-ND
P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3010LK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3010LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3010LK3Q-13
MOSFET P-CH 30V 17A TO252

MOSFET P-CH 30V 17A TO252

Supplier's Site
Single FETs, MOSFETs - DMP3010LK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3010LK3Q-13
Single FETs, MOSFETs DMP3010LK3Q-13
MOSFET P-CH 30V 17A TO252

MOSFET P-CH 30V 17A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET 30V 20Vgs

MOSFET P-Ch Enh Mode FET 30V 20Vgs

Buy Now Datasheet
Mosfet, Aec-Q101, P Ch, -30V, -17A, To252; Transistor Polarity Diodes Inc. - 07AH3802 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P Ch, -30V, -17A, To252; Transistor Polarity Diodes Inc.
07AH3802
Mosfet, Aec-Q101, P Ch, -30V, -17A, To252; Transistor Polarity Diodes Inc. 07AH3802
MOSFET, AEC-Q101, P CH, -30V, -17A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-17A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.6V; RoHS Compliant: Yes

MOSFET, AEC-Q101, P CH, -30V, -17A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-17A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869076-DMP3010LK3Q-13 278-DMP3010LK3Q-13 DMP3010LK3Q-13DICT-ND DMP3010LK3Q-13 DMP3010LK3Q-13 DMP3010LK3Q-13 07AH3802
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3Q-13 30V 17A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, P Ch, -30V, -17A, To252; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data