The DMP26M1UFG is a 20V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as load switches. It features a low RDS(ON) of 5.5mΩ at -4.5V and 7.5mΩ at -2.5V, with a continuous drain current of -71A at TC=+25°C. The package occupies 33% less board area than an SO-8 and is rated for thermal resistance junction-to-case of 3.0°C/W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The device is qualified for automotive applications under AEC-Q100 and manufactured in IATF 16949 certified facilities.
MOSFET BVDSS: 8V~24V POWERDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP26M1UFG-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |