DIODES Incorporated Single FETs, MOSFETs DMP22D5UFB4-7R

Description
MOSFET BVDSS: 8V~24V X2-DFN1006-
Request a Quote
Description
MOSFET BVDSS: 8V~24V X2-DFN1006-
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP22D5UFB4 is a 20V P-channel enhancement mode MOSFET designed for high-efficiency power management in portable and automotive electronics. It features a compact X2-DFN1006-3 package measuring 1.0mm x 0.6mm with a 0.4mm profile, ideal for space-constrained, low-profile applications. The device has a drain-source on-resistance of 1.9Ω at VGS = -4.5V and -0.4A, and 2.4Ω at VGS = -2.5V and -0.36A. It is ESD protected, RoHS compliant, and meets UL 94 V-0 flammability standards. The part is qualified to AEC-Q200 and manufactured in IATF 16949 certified facilities. Thermal resistance junction-to-ambient is 272.1°C/W on a standard board and 106.2°C/W with thermal vias.

Datasheet Summary
Powered by GS/AI

The DMP22D5UFB4 is a 20V P-channel enhancement mode MOSFET designed for high-efficiency power management in portable and automotive electronics. It features a compact X2-DFN1006-3 package measuring 1.0mm x 0.6mm with a 0.4mm profile, ideal for space-constrained, low-profile applications. The device has a drain-source on-resistance of 1.9Ω at VGS = -4.5V and -0.4A, and 2.4Ω at VGS = -2.5V and -0.36A. It is ESD protected, RoHS compliant, and meets UL 94 V-0 flammability standards. The part is qualified to AEC-Q200 and manufactured in IATF 16949 certified facilities. Thermal resistance junction-to-ambient is 272.1°C/W on a standard board and 106.2°C/W with thermal vias.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP22D5UFB4-7R-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP22D5UFB4-7R-ND
Single FETs, MOSFETs 31-DMP22D5UFB4-7R-ND
MOSFET BVDSS: 8V~24V X2-DFN1006-

MOSFET BVDSS: 8V~24V X2-DFN1006-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP22D5UFB4-7R-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKYX160N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-4
Transistor Grade / Operating Range Automotive
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
Specs
Transistor Type BJT
Package Type DFN1412-6
View Details