The DMP22D5UFA-7B is a 20V P-channel enhancement mode MOSFET in an X2-DFN0806-3 package, measuring 0.60mm x 0.80mm with a maximum height of 0.40mm. It features a low on-resistance of 1.9Ω at -4.5V gate voltage and a maximum continuous drain current of -360mA. The device has a gate threshold voltage of -1.0V max, is ESD protected, and is fully RoHS and halogen-free compliant. It is qualified for automotive applications per AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V X2-DFN0806-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP22D5UFA-7BTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |