MOSFET BVDSS: 8V~24V X2-DFN1006- Product overview: DMP21D0UFB4-7R from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFB4-7R can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V X2-DFN1006-
MOSFET BVDSS: 8V~24V X2-DFN1006-
MOSFET BVDSS: 8V~24V X2-DFN1006-
MOSFET BVDSS: 8V~24V X2-DFN1006-
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP21D0UFB4-7R | 31-DMP21D0UFB4-7RCT-ND | DMP21D0UFB4-7R |
| Product Name | 8V 24V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts | 20 volts | |
| PD | 990 milliwatts | 430 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |