The DMP2070UFY4-7 is a P-channel enhancement mode MOSFET in an X2-DFN2015-3 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of -20V and offers on-resistance values of 54mΩ at -4.5V gate-source bias, 69mΩ at -2.5V, and 90mΩ at -1.8V. The device supports continuous drain currents up to -3.8A at +25°C with a 2oz copper pad layout and can handle pulsed currents up to -26A. With a thermal resistance of 68°C/W under recommended mounting conditions, it operates over a junction temperature range of -55°C to +150°C. The MOSFET is ESD protected, RoHS compliant, halogen and antimony free, and rated for automotive applications per AEC-Q100/101/104/200
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2070UFY4-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |