The DMP2065UQ is a 20V P-channel enhancement mode MOSFET in an SOT-23 package, designed for high-efficiency power management applications. It features a low on-resistance of 60mΩ at VGS = -4.5V and -4.0A, with a gate threshold voltage range of -0.5V to -0.9V. The device has a maximum drain current of -4.0A, a total power dissipation of 0.9W on a standard FR-4 board, and a thermal resistance of 138°C/W. It supports operating temperatures from -55°C to +150°C and is AEC-Q101 qualified for automotive applications. The package is molded plastic with UL 94 V-0 flammability rating, moisture sensitivity level 1 per J-STD-020, and is RoHS compliant. The DMP2065UQ-13 variant is supplied in a 10,000/tape-and-reel
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2065UQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |