DIODES Incorporated 20V 6.04A MOSFET Transistor DMP2035UTS-13

Description
MOSFET 2P-CH 20V 6.04A 8TSSOP Product overview: DMP2035UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.04A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.04A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2035UTS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 6.04A 8TSSOP Product overview: DMP2035UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.04A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.04A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2035UTS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.04A MOSFET Transistor
289-DMP2035UTS-13
20V 6.04A MOSFET Transistor 289-DMP2035UTS-13
MOSFET 2P-CH 20V 6.04A 8TSSOP Product overview: DMP2035UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.04A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.04A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2035UTS-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 6.04A 8TSSOP Product overview: DMP2035UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.04A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.04A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2035UTS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMP2035UTS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2035UTS-13DIDKR-ND
FET, MOSFET Arrays DMP2035UTS-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 6.04A 890mW Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 6.04A 890mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - DMP2035UTS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2035UTS-13DICT-ND
FET, MOSFET Arrays DMP2035UTS-13DICT-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 6.04A 890mW Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 6.04A 890mW Surface Mount 8-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - DMP2035UTS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2035UTS-13DITR-ND
FET, MOSFET Arrays DMP2035UTS-13DITR-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 6.04A 890mW Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 6.04A 890mW Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UTS-13 - 014472-DMP2035UTS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UTS-13
014472-DMP2035UTS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UTS-13 014472-DMP2035UTS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014472-DMP2035UTS-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: DMP2035UTS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 890mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.04A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15.4nC @ 4.5V Max Input Capacitance: 1610pF @ 10V Maximum Rds On at Id,Vgs: 35 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): TSM6981DCA RF; SI6973DQ-T6; Si6973DQ-E3; Si6973DQ-T1-GE3; Introduction Date: January 06, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014472-DMP2035UTS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: DMP2035UTS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 890mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.04A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15.4nC @ 4.5V
Max Input Capacitance: 1610pF @ 10V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): TSM6981DCA RF; SI6973DQ-T6; Si6973DQ-E3; Si6973DQ-T1-GE3;
Introduction Date: January 06, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2035UTS-13
Triode/MOS Tube/Transistor >> MOSFETs DMP2035UTS-13
20V 6.04A 890mW 35mΩ@4.5V,4A 1V@250uA 2PCSPChannel(Common Drain) TSSOP-8 MOSFETs ROHS

20V 6.04A 890mW 35mΩ@4.5V,4A 1V@250uA 2PCSPChannel(Common Drain) TSSOP-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Dual, P-Ch, 20V, 6.04A Rohs Compliant Diodes Inc. - 28AK8697 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 20V, 6.04A Rohs Compliant Diodes Inc.
28AK8697
Mosfet, Dual, P-Ch, 20V, 6.04A Rohs Compliant Diodes Inc. 28AK8697
MOSFET, DUAL, P-CH, 20V, 6.04A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 20V, 6.04A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2035UTS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2035UTS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2035UTS-13
MOSFET 2P-CH 20V 6.04A 8TSSOP

MOSFET 2P-CH 20V 6.04A 8TSSOP

Supplier's Site
FET, MOSFET Arrays - DMP2035UTS-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP2035UTS-13
FET, MOSFET Arrays DMP2035UTS-13
MOSFET 2P-CH 20V 6.04A 8TSSOP

MOSFET 2P-CH 20V 6.04A 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMP2035UTS-13 DMP2035UTS-13DIDKR-ND 014472-DMP2035UTS-13 DMP2035UTS-13 28AK8697 DMP2035UTS-13 DMP2035UTS-13
Product Name 20V 6.04A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UTS-13 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Dual, P-Ch, 20V, 6.04A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) Common Drain
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0140 kS
PD 890 milliwatts 890 milliwatts 890 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers