DIODES Incorporated Single FETs, MOSFETs DMP2033UVT-7

Description
MOSFET P-CH 20V 4.2A TSOT-26
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.2A TSOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2033UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2033UVT-7DKR-ND
Single FETs, MOSFETs 31-DMP2033UVT-7DKR-ND
MOSFET P-CH 20V 4.2A TSOT-26

MOSFET P-CH 20V 4.2A TSOT-26

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2033UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2033UVT-7TR-ND
Single FETs, MOSFETs 31-DMP2033UVT-7TR-ND
P-Channel 20V 4.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23

P-Channel 20V 4.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2033UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2033UVT-7CT-ND
Single FETs, MOSFETs 31-DMP2033UVT-7CT-ND
MOSFET P-CH 20V 4.2A TSOT-26

MOSFET P-CH 20V 4.2A TSOT-26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UVT-7 - 1033819-DMP2033UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UVT-7
1033819-DMP2033UVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UVT-7 1033819-DMP2033UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033819-DMP2033UVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 10.4nC @ 4.5V Max Input Capacitance: 845pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 65 mOhm @ 4.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033819-DMP2033UVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 10.4nC @ 4.5V
Max Input Capacitance: 845pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 4.2A MOSFET Transistor
278-DMP2033UVT-7
20V 4.2A MOSFET Transistor 278-DMP2033UVT-7
MOSFET P-CH 20V 4.2A TSOT-26 Product overview: DMP2033UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2033UVT-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A TSOT-26 Product overview: DMP2033UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2033UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2033UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2033UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2033UVT-7
MOSFET P-CH 20V 4.2A TSOT-26

MOSFET P-CH 20V 4.2A TSOT-26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh Mode 8Vgss 845pF 10.4nC

MOSFET 20V P-Ch Enh Mode 8Vgss 845pF 10.4nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP2033UVT-7DKR-ND 1033819-DMP2033UVT-7 278-DMP2033UVT-7 DMP2033UVT-7 DMP2033UVT-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UVT-7 20V 4.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SOT26; TSOT-26 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 20 volts 20 volts
PD 1200 milliwatts 1.7 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers