DIODES Incorporated Single FETs, MOSFETs DMP10H4D2S-7

Description
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP10H4D2S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP10H4D2S-7DICT-ND
Single FETs, MOSFETs DMP10H4D2S-7DICT-ND
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP10H4D2S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP10H4D2S-7DIDKR-ND
Single FETs, MOSFETs DMP10H4D2S-7DIDKR-ND
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP10H4D2S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP10H4D2S-7DITR-ND
Single FETs, MOSFETs DMP10H4D2S-7DITR-ND
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 270MA SOT23 MOSFET Transistor
278-DMP10H4D2S-7
100V 270MA SOT23 MOSFET Transistor 278-DMP10H4D2S-7
MOSFET P-CH 100V 270MA SOT23 Product overview: DMP10H4D2S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 270MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 270MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP10H4D2S-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 270MA SOT23 Product overview: DMP10H4D2S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 270MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 270MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP10H4D2S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H4D2S-7 - 1033811-DMP10H4D2S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H4D2S-7
1033811-DMP10H4D2S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H4D2S-7 1033811-DMP10H4D2S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033811-DMP10H4D2S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 380mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.8nC @ 10V Max Input Capacitance: 87pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033811-DMP10H4D2S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 380mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 270mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.8nC @ 10V
Max Input Capacitance: 87pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc. - 07AH3791 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc.
07AH3791
Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc. 07AH3791
MOSFET, P-CH, -100V, -0.27A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-270mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -0.27A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-270mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc. - 07AH3792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc.
07AH3792
Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc. 07AH3792
MOSFET, P-CH, -100V, -0.27A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-270mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -0.27A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-270mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP10H4D2S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP10H4D2S-7
Single FETs, MOSFETs DMP10H4D2S-7
MOSFET P-CH 100V 270MA SOT23

MOSFET P-CH 100V 270MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP10H4D2S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP10H4D2S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP10H4D2S-7
MOSFET P-CH 100V 270MA SOT23

MOSFET P-CH 100V 270MA SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP10H4D2S-7
Triode/MOS Tube/Transistor >> MOSFETs DMP10H4D2S-7
100V 270mA 380mW 4.2Ω@10V,500mA 3V@250uA P Channel SOT-23 MOSFETs ROHS

100V 270mA 380mW 4.2Ω@10V,500mA 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET 100V 20Vgss 87pF

MOSFET P-Ch Enh Mode FET 100V 20Vgss 87pF

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP10H4D2S-7DICT-ND 278-DMP10H4D2S-7 1033811-DMP10H4D2S-7 07AH3791 DMP10H4D2S-7 DMP10H4D2S-7 DMP10H4D2S-7 DMP10H4D2S-7
Product Name Single FETs, MOSFETs 100V 270MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP10H4D2S-7 Mosfet, P-Ch, -100V, -0.27A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 440 milliwatts 380 milliwatts 380 milliwatts 380 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
 - AUIRF1324STRL7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers