MOSFET P-CH 12V 26A 6UDFN Product overview: DMP1005UFDF-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1005UFDF-13 can be used for catalog matching and distributor lookup.
P-Channel 12V 26A (Tc) 2.1W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 12V 26A 6UDFN
MOSFET P-CH 12V 26A 6UDFN
MOSFET P-CH 12V 26A 6UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-DMP1005UFDF-13 | 31-DMP1005UFDF-13TR-ND | DMP1005UFDF-13 |
| Product Name | 12V 26A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 12 volts | ||
| PD | 2.1 milliwatts |