DIODES Incorporated Single FETs, MOSFETs DMNH6069SFVWQ-13

Description
MOSFET BVDSS: 41V~60V POWERDI333
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMNH6069SFVWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum drain-source voltage of 60V, a continuous drain current of 18A at TC=+25°C, and on-resistance of 50mΩ at VGS=10V and 63mΩ at VGS=4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It operates over a junction temperature range of -55°C to +175°C, with thermal resistance from junction to case of 3.9°C/W. The package occupies 33% of the board area of an SO-8 and includes wettable flanks for improved optical inspection. It is RoHS compliant and labeled as a "Green" device. The -13 variant is supplied in 3,000-piece tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The DMNH6069SFVWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum drain-source voltage of 60V, a continuous drain current of 18A at TC=+25°C, and on-resistance of 50mΩ at VGS=10V and 63mΩ at VGS=4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It operates over a junction temperature range of -55°C to +175°C, with thermal resistance from junction to case of 3.9°C/W. The package occupies 33% of the board area of an SO-8 and includes wettable flanks for improved optical inspection. It is RoHS compliant and labeled as a "Green" device. The -13 variant is supplied in 3,000-piece tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMNH6069SFVWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMNH6069SFVWQ-13TR-ND
Single FETs, MOSFETs 31-DMNH6069SFVWQ-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI333

MOSFET BVDSS: 41V~60V POWERDI333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMNH6069SFVWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1010-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers