The DMNH6009SPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of 60V, with a maximum on-resistance of 7.3mΩ at 10V gate-source voltage and 67A continuous drain current at 175°C junction temperature. The device supports 100% unclamped inductive switching testing and features a low profile (<1.1mm) suitable for thin applications. It is qualified to JEDEC standards for high reliability and meets UL 94 V-0 flammability rating, operates from -55°C to +175°C, and is RoHS compliant with a lead-free finish. The part is packaged in tape and reel for automated assembly.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH6009SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |