DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFG-13 DMN7022LFG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869037-DMN7022LFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 7.8A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869037-DMN7022LFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 7.8A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFG-13 - 869037-DMN7022LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFG-13
869037-DMN7022LFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFG-13 869037-DMN7022LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869037-DMN7022LFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 7.8A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869037-DMN7022LFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 75 V 7.8A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN7022
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75V N-Ch Enh FET 20Vgs 10.5A 2737pF

MOSFET 75V N-Ch Enh FET 20Vgs 10.5A 2737pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN7022LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN7022LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN7022LFG-13
MOSFET N-CH 75V 7.8A PWRDI3333-8

MOSFET N-CH 75V 7.8A PWRDI3333-8

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869037-DMN7022LFG-13 DMN7022LFG-13 DMN7022LFG-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFG-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details