DIODES Incorporated 30V 0.22A MOSFET Transistor DMN63D8LDW-7

Description
MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.22A MOSFET Transistor
289-DMN63D8LDW-7
30V 0.22A MOSFET Transistor 289-DMN63D8LDW-7
MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN63D8LDW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN63D8LDW-7DKR-ND
FET, MOSFET Arrays DMN63D8LDW-7DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN63D8LDW-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN63D8LDW-7TR-ND
FET, MOSFET Arrays DMN63D8LDW-7TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN63D8LDW-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN63D8LDW-7CT-ND
FET, MOSFET Arrays DMN63D8LDW-7CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LDW-7 - 1033800-DMN63D8LDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LDW-7
1033800-DMN63D8LDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LDW-7 1033800-DMN63D8LDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033800-DMN63D8LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN63D8LDW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 220mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 870nC @ 10V Max Input Capacitance: 22pF @ 25V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): SSM6N15FU; SSM6N48FU,LF(T; SSM6N15FU(T5R,F,T); SSM6N15FU(TE85L,F); Introduction Date: November 05, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033800-DMN63D8LDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN63D8LDW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 220mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 870nC @ 10V
Max Input Capacitance: 22pF @ 25V
Maximum Rds On at Id,Vgs: 2.8 Ohm @ 250mA, 10V
Alternative Parts (Cross-Reference): SSM6N15FU; SSM6N48FU,LF(T; SSM6N15FU(T5R,F,T); SSM6N15FU(TE85L,F);
Introduction Date: November 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMN63D8LDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN63D8LDW-7
FET, MOSFET Arrays DMN63D8LDW-7
MOSFET 2N-CH 30V 0.22A SOT363

MOSFET 2N-CH 30V 0.22A SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V DUAL N-CH MOSFET

MOSFET 30V DUAL N-CH MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN63D8LDW-7
Triode/MOS Tube/Transistor >> MOSFETs DMN63D8LDW-7
30V 220mA 300mW 2.8Ω@10V,250mA 1.5V@250uA 2 N-Channel SOT-363 MOSFETs ROHS

30V 220mA 300mW 2.8Ω@10V,250mA 1.5V@250uA 2 N-Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D8LDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D8LDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D8LDW-7
MOSFET 2N-CH 30V 0.22A SOT363

MOSFET 2N-CH 30V 0.22A SOT363

Supplier's Site
Mosfet, Aec-Q101, Dual N-Ch, 30V, Sot363; Transistor Polarity Diodes Inc. - 82Y6580 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 30V, Sot363; Transistor Polarity Diodes Inc.
82Y6580
Mosfet, Aec-Q101, Dual N-Ch, 30V, Sot363; Transistor Polarity Diodes Inc. 82Y6580
MOSFET, AEC-Q101, DUAL N-CH, 30V, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:260mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 30V, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:260mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):2.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN63D8LDW-7 DMN63D8LDW-7DKR-ND 1033800-DMN63D8LDW-7 DMN63D8LDW-7 DMN63D8LDW-7 DMN63D8LDW-7 DMN63D8LDW-7 82Y6580
Product Name 30V 0.22A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LDW-7 FET, MOSFET Arrays MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Dual N-Ch, 30V, Sot363; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 8.00E-5 kS
PD 400 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data