DMN62D2UVT-7 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications with low on-resistance and fast switching. It has a continuous drain current of 455mA at 25°C, with RDS(ON) of 2.0Ω at VGS=5V, 2.5Ω at VGS=2.5V, and 4.0Ω at VGS=1.8V. The device features a gate threshold voltage between 0.5V and 1.0V, input capacitance of 41pF, and is housed in a TSOT26 package measuring 2.9mm × 1.6mm. It is RoHS compliant, halogen and antimony free, rated for -55°C to +150°C operation, and meets UL 94 V-0 flammability standards. Thermal resistance is 254°C/W on a minimum pad layout, or 143°C/W with a 1-inch square copper plate. The device is ESD protected and supplied in 3,000-piece tape and reel packaging.
MOSFET 2N-CH 60V 0.455A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UVT-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |