The DMN62D2UVQ-7 is a dual N-channel enhancement mode MOSFET in a SOT563 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a drain-source voltage rating of 60V and maximum continuous drain currents of 450mA at 25°C with a gate-source voltage of 5.0V. The device features low on-resistance, low input capacitance, fast switching speed, and ESD protection. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. Thermal resistance is 245°C/W when mounted on an FR-4 PCB with minimum pad layout. Operating and storage junction temperature range is -55°C to +150°C.
MOSFET 2N-CH 60V 0.45A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UVQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |