The DMN62D2UTQ-7 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of 334mA at 25°C, with on-resistance of 2.0Ω at 5.0V gate-source voltage and 2.5Ω at 2.5V. The device supports up to 2kV ESD protection, has a thermal resistance of 350°C/W on minimal pad layout, and operates from -55°C to +150°C. It is RoHS compliant, halogen-free, and rated UL 94 V-0. Packaged in tape and reel format with 3,000 units per reel.
2N7002 FAMILY SOT523 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UTQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |