The DMN6040SSSQ-13 is an N-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications requiring AEC-Q101 qualification and IATF 16949 manufacturing compliance. It has a drain-source voltage rating of 60 V, a continuous drain current of 5.5 A at 25°C, and a maximum on-resistance of 40 mΩ at VGS = 10 V. The device features low input capacitance, fast switching, and is RoHS compliant with a halogen- and antimony-free
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6040SSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |