DIODES Incorporated Single FETs, MOSFETs DMN601WK-7

Description
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN601WKDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601WKDICT-ND
Single FETs, MOSFETs DMN601WKDICT-ND
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN601WKDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601WKDIDKR-ND
Single FETs, MOSFETs DMN601WKDIDKR-ND
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN601WKDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601WKDITR-ND
Single FETs, MOSFETs DMN601WKDITR-ND
N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 300mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601WK-7 - 014458-DMN601WK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601WK-7
014458-DMN601WK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601WK-7 014458-DMN601WK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014458-DMN601WK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Family Name: DMN601WK Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): RHU002N06FRAT106; SSM3K7002BFU,LF(J; RHU002N06; SSM3K7002BFU(T5L,F); Introduction Date: August 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014458-DMN601WK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Family Name: DMN601WK
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): RHU002N06FRAT106; SSM3K7002BFU,LF(J; RHU002N06; SSM3K7002BFU(T5L,F);
Introduction Date: August 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-DMN601WK-7
60V 300MA MOSFET Transistor 278-DMN601WK-7
MOSFET N-CH 60V 300MA SOT323 Product overview: DMN601WK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601WK-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SOT323 Product overview: DMN601WK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601WK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 300MA SC70-3 - 233-DMN601WK-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 300MA SC70-3
233-DMN601WK-7
MOSFET N-CH 60V 300MA SC70-3 233-DMN601WK-7
MOSFET N-CH 60V 300MA SC70-3

MOSFET N-CH 60V 300MA SC70-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN601WK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN601WK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN601WK-7
MOSFET N-CH 60V 300MA SOT323

MOSFET N-CH 60V 300MA SOT323

Supplier's Site
Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8609 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc.
28AK8609
Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. 28AK8609
MOSFET, N-CH, 60V, 0.3A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.3A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN601WK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN601WK-7
Single FETs, MOSFETs DMN601WK-7
MOSFET N-CH 60V 300MA SOT323

MOSFET N-CH 60V 300MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel

MOSFET N-Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN601WKDICT-ND 014458-DMN601WK-7 278-DMN601WK-7 233-DMN601WK-7 DMN601WK-7 28AK8609 DMN601WK-7 DMN601WK-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601WK-7 60V 300MA MOSFET Transistor MOSFET N-CH 60V 300MA SC70-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data