The DMN52D0UQ is a 50V N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive load and level switching applications. It features a maximum continuous drain current of 400mA at 25°C with a gate threshold voltage of 1.0V max, and low on-resistance of 2.0Ω at VGS = 5V. The device is AEC-Q101 qualified, IATF 16949 certified, and meets RoHS and UL 94 V-0 standards. Its mounting style is surface mount with a weight of approximately 0.008 grams and moisture sensitivity level 1 per J-STD-020.
MOSFET BVDSS: 41V~60V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |