The DMN39M1LK3-13 is a 30V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as DC-DC converters and industrial power systems. It has a maximum continuous drain current of 89A at TC=25°C with VGS=10V, and on-resistance of 5.5mΩ at VGS=10V and 9.0mΩ at VGS=4.5V. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. It features an avalanche current rating of 41A and avalanche energy of 84mJ, with a thermal resistance junction-to-case of 1.9°C/W. The package meets UL 94 V-0 flammability classification and J-STD-020 moisture sensitivity level 3, with a matte tin annealed copper leadframe. It is supplied in tape and reel packaging with a quantity of 2,500 per carrier.
MOSFET BVDSS: 25V~30V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN39M1LK3-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |