DIODES Incorporated Single FETs, MOSFETs DMN3732UFB4-7

Description
MOSFET BVDSS: 25V~30V X2-DFN1006
Request a Quote
Description
MOSFET BVDSS: 25V~30V X2-DFN1006
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN3732UFB4 is a 30V N-channel enhancement mode MOSFET in an X2-DFN1006-3 package, measuring 1.0mm x 0.6mm, designed for high-efficiency power management in portable and automotive applications. It features a low on-resistance of 460mΩ at 4.5V gate drive and 560mΩ at 2.5V, enabling direct battery drive. The device has an ultra-low profile of 0.4mm, ESD-protected gate, and is RoHS compliant with a UL 94 V-0 approved mold compound. It meets AEC-Q100/101/104/200 standards and is manufactured in IATF 16949 certified facilities. Thermal resistance is 112°C/W under recommended PCB layout. The part is moisture sensitive level 1 per J-STD-020 with NiPdAu terminated terminations.

Datasheet Summary
Powered by GS/AI

The DMN3732UFB4 is a 30V N-channel enhancement mode MOSFET in an X2-DFN1006-3 package, measuring 1.0mm x 0.6mm, designed for high-efficiency power management in portable and automotive applications. It features a low on-resistance of 460mΩ at 4.5V gate drive and 560mΩ at 2.5V, enabling direct battery drive. The device has an ultra-low profile of 0.4mm, ESD-protected gate, and is RoHS compliant with a UL 94 V-0 approved mold compound. It meets AEC-Q100/101/104/200 standards and is manufactured in IATF 16949 certified facilities. Thermal resistance is 112°C/W under recommended PCB layout. The part is moisture sensitive level 1 per J-STD-020 with NiPdAu terminated terminations.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN3732UFB4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3732UFB4-7TR-ND
Single FETs, MOSFETs 31-DMN3732UFB4-7TR-ND
MOSFET BVDSS: 25V~30V X2-DFN1006

MOSFET BVDSS: 25V~30V X2-DFN1006

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN3732UFB4-7TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers