DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3731U-7 DMN3731U-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869004-DMN3731U-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 900mA (Ta) 400mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3731 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 31-DMN3731U-7CT, DMN3731U-7DI, DMN3731U-7DI-ND, 31-DMN3731U-7TR, 31-DMN3731U-7DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869004-DMN3731U-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 900mA (Ta) 400mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3731 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 31-DMN3731U-7CT, DMN3731U-7DI, DMN3731U-7DI-ND, 31-DMN3731U-7TR, 31-DMN3731U-7DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3731U-7 - 869004-DMN3731U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3731U-7
869004-DMN3731U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3731U-7 869004-DMN3731U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869004-DMN3731U-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 900mA (Ta) 400mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3731 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 31-DMN3731U-7CT, DMN3731U-7DI, DMN3731U-7DI-ND, 31-DMN3731U-7TR, 31-DMN3731U-7DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869004-DMN3731U-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 900mA (Ta) 400mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3731
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 31-DMN3731U-7CT, DMN3731U-7DI, DMN3731U-7DI-ND, 31-DMN3731U-7TR, 31-DMN3731U-7DKR

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3731U-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3731U-7DKR-ND
Single FETs, MOSFETs 31-DMN3731U-7DKR-ND
N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3731U-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3731U-7TR-ND
Single FETs, MOSFETs 31-DMN3731U-7TR-ND
N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN3731U-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3731U-7CT-ND
Single FETs, MOSFETs 31-DMN3731U-7CT-ND
N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

N-Channel 30V 900mA (Ta) 400mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 900MA SOT23 MOSFET Transistor
278-DMN3731U-7
30V 900MA SOT23 MOSFET Transistor 278-DMN3731U-7
MOSFET N-CH 30V 900MA SOT23 Product overview: DMN3731U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3731U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 900MA SOT23 Product overview: DMN3731U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 900MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3731U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.9A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8576 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.9A, Sot-23 Rohs Compliant Diodes Inc.
28AK8576
Mosfet, N-Ch, 30V, 0.9A, Sot-23 Rohs Compliant Diodes Inc. 28AK8576
MOSFET, N-CH, 30V, 0.9A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.9A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3731U-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3731U-7
30V 900mA 460mΩ@200mA,4.5V 400mW 950mV@250uA N Channel SOT-23-3 MOSFETs ROHS

30V 900mA 460mΩ@200mA,4.5V 400mW 950mV@250uA N Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3731U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3731U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3731U-7
MOSFET N-CH 30V 900MA SOT23

MOSFET N-CH 30V 900MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869004-DMN3731U-7 31-DMN3731U-7DKR-ND 278-DMN3731U-7 28AK8576 DMN3731U-7 DMN3731U-7 DMN3731U-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3731U-7 Single FETs, MOSFETs 30V 900MA SOT23 MOSFET Transistor Mosfet, N-Ch, 30V, 0.9A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products