DIODES Incorporated Single FETs, MOSFETs DMN3401LT-13

Description
MOSFET BVDSS: 8V~24V SOT523 T&R
Request a Quote
Description
MOSFET BVDSS: 8V~24V SOT523 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN3401LT-13 is an N-channel enhancement mode MOSFET in an SOT523 surface-mount package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It features a drain-source voltage rating of 30V, an on-resistance of 0.7Ω at VGS = 4.5V and 0.4Ω at VGS = 10V, and a continuous drain current of 0.7A. The device is ESD protected, RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. It has a thermal resistance of 254 °C/W when mounted on a 1-inch square copper plate and operates from -55°C to 150°C. The part is packaged in tape and reel with a quantity of 10,000 per reel.

Datasheet Summary
Powered by GS/AI

The DMN3401LT-13 is an N-channel enhancement mode MOSFET in an SOT523 surface-mount package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It features a drain-source voltage rating of 30V, an on-resistance of 0.7Ω at VGS = 4.5V and 0.4Ω at VGS = 10V, and a continuous drain current of 0.7A. The device is ESD protected, RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. It has a thermal resistance of 254 °C/W when mounted on a 1-inch square copper plate and operates from -55°C to 150°C. The part is packaged in tape and reel with a quantity of 10,000 per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN3401LT-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN3401LT-13TR-ND
Single FETs, MOSFETs 31-DMN3401LT-13TR-ND
MOSFET BVDSS: 8V~24V SOT523 T&R

MOSFET BVDSS: 8V~24V SOT523 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN3401LT-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
Single FETs, MOSFETs - 448-AIMZH120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers