The DMN33D8LDWQ-13 is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for automotive applications including motor control, DC-DC converters, and backlighting. It features a 30V drain-source voltage rating, with on-resistance values of 3.0Ω at 4.5V gate drive and 250mA drain current, 5.0Ω at 4.0V and 200mA, and 7.0Ω at 2.5V and 5mA. The device is ESD protected, RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q101 standards with PPAP capability. It has a thermal resistance of 320.5°C/W and operates from -55°C to +150°C. The part is supplied in a 10,000-piece tape and reel packaging.
MOSFET 2N-CH 30V 0.25A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN33D8LDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |