The DMN32D2LFB4-7B is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a 30V drain-source voltage rating, a maximum continuous drain current of 300mA, and an on-state resistance of 2.2Ω at VGS=1.8V, 1.5Ω at VGS=2.5V, and 1.2Ω at VGS=4V. Housed in an X2-DFN1006-3 ultra-small surface-mount package measuring 1.0mm × 0.6mm, it operates from -55°C to +150°C with a thermal resistance of 357°C/W. The device is RoHS compliant, halogen-free, AEC-Q101 qualified, and has an ESD-protected gate. Moisture sensitivity is rated Level 1 per J-STD-020, and the case material meets UL 94 V-0 flammability standards.
Trans MOSFET N-CH 30V 0.3A 3-Pin X2-DFN T/R Product overview: DMN32D2LFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN32D2LFB4-7B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN32D2LFB4-7B |
| Product Name | 30V 0.3A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 350 milliwatts |