DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN30H4D1S-7

Description
Win Source Part Number: 1055767-DMN30H4D1S-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 430mA (Ta) Rds On (Max) @ Id, Vgs: 4Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 360mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 174 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMN30H4D1S-7DI Base Product Number: DMN30 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1055767-DMN30H4D1S-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 430mA (Ta) Rds On (Max) @ Id, Vgs: 4Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 360mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 174 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMN30H4D1S-7DI Base Product Number: DMN30 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055767-DMN30H4D1S-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055767-DMN30H4D1S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055767-DMN30H4D1S-7
Win Source Part Number: 1055767-DMN30H4D1S-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 430mA (Ta) Rds On (Max) @ Id, Vgs: 4Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 360mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 174 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMN30H4D1S-7DI Base Product Number: DMN30 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055767-DMN30H4D1S-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 430mA (Ta)
Rds On (Max) @ Id, Vgs: 4Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 360mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 174 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMN30H4D1S-7DI
Base Product Number: DMN30
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN30H4D1S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN30H4D1S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN30H4D1S-7
MOSFET N-CH 300V 430MA SOT23

MOSFET N-CH 300V 430MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 251V~500V SOT23 T&R 3K

MOSFET MOSFET BVDSS: 251V~500V SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1055767-DMN30H4D1S-7 DMN30H4D1S-7 DMN30H4D1S-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7737L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L6
Transistor Grade / Operating Range Automotive
View Details
4 suppliers