The DMN3061S is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a maximum drain-source voltage of 30 V, a drain current of 2.9 A at 25°C, and an on-resistance of 59 mΩ at VGS = 10 V and 98 mΩ at VGS = 4.5 V. It is packaged in an SOT23 case with a weight of approximately 0.008 grams, meets UL 94V-0 flammability rating, and is RoHS compliant. The part has a thermal resistance of 161 °C/W when mounted on an FR-4 substrate with minimum pad layout and operates over a junction temperature range of -55°C to +150°C. The DMN3061S-13 variant is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3061S-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |