MOSFET N-CH 30V 4A SOT26 Product overview: DMN3051LDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3051LDM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014435-DMN3051LDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 8.6nC @ 10V
Max Input Capacitance: 424pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
N-Channel 30V 4A (Ta) 900mW (Ta) Surface Mount SOT-26
N-Channel 30V 4A (Ta) 900mW (Ta) Surface Mount SOT-26
N-Channel 30V 4A (Ta) 900mW (Ta) Surface Mount SOT-26
MOSFET, N-CH, 30V, 4A, SOT-26 ROHS COMPLIANT: YES
MOSFET N-CH 30V 4A SOT26
MOSFET N-CH 30V 4A SOT26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3051LDM-7 | 014435-DMN3051LDM-7 | DMN3051LDM-7DITR-ND | 28AK8558 | DMN3051LDM-7 | DMN3051LDM-7 |
| Product Name | 30V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3051LDM-7 | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 4A, Sot-26 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 900 milliwatts | 900 milliwatts | 900 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |