DIODES Incorporated Single FETs, MOSFETs DMN3026LVT-7

Description
N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet
Description
N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3026LVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3026LVT-7DITR-ND
Single FETs, MOSFETs DMN3026LVT-7DITR-ND
N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMN3026LVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3026LVT-7DICT-ND
Single FETs, MOSFETs DMN3026LVT-7DICT-ND
N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - DMN3026LVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3026LVT-7DIDKR-ND
Single FETs, MOSFETs DMN3026LVT-7DIDKR-ND
N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

N-Channel 30V 6.6A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3026LVT-7 - 1033750-DMN3026LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3026LVT-7
1033750-DMN3026LVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3026LVT-7 1033750-DMN3026LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033750-DMN3026LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12.5nC @ 10V Max Input Capacitance: 643pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 10V Alternative Parts (Cross-Reference): FDC8886; STT6N3LLH6; DMN3026LVT-13; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033750-DMN3026LVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.6A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 643pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 10V
Alternative Parts (Cross-Reference): FDC8886; STT6N3LLH6; DMN3026LVT-13;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 6.6A MOSFET Transistor
278-DMN3026LVT-7
30V 6.6A MOSFET Transistor 278-DMN3026LVT-7
MOSFET N-CH 30V 6.6A TSOT26 Product overview: DMN3026LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3026LVT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6.6A TSOT26 Product overview: DMN3026LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3026LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3026LVT-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3026LVT-7
30V 6.6A 1.2W 23mΩ@6.5A,10V 2V@250uA null TSOT-23-6 MOSFETs ROHS

30V 6.6A 1.2W 23mΩ@6.5A,10V 2V@250uA null TSOT-23-6 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3026LVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3026LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3026LVT-7
MOSFET N-CH 30V 6.6A TSOT26

MOSFET N-CH 30V 6.6A TSOT26

Supplier's Site
Mosfet, N-Ch, 30V, 6.6A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6.6A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8547
Mosfet, N-Ch, 30V, 6.6A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8547
MOSFET, N-CH, 30V, 6.6A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6.6A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 30V 6.6A 6-SOT26 - 233-DMN3026LVT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 6.6A 6-SOT26
233-DMN3026LVT-7
MOSFET N-CH 30V 6.6A 6-SOT26 233-DMN3026LVT-7
MOSFET N-CH 30V 6.6A 6-SOT26

MOSFET N-CH 30V 6.6A 6-SOT26

Supplier's Site
Single FETs, MOSFETs - DMN3026LVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3026LVT-7
Single FETs, MOSFETs DMN3026LVT-7
MOSFET N-CH 30V 6.6A TSOT26

MOSFET N-CH 30V 6.6A TSOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 20Vgss 1.2W 643pF

MOSFET 30V N-Ch Enh Mode 20Vgss 1.2W 643pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3026LVT-7DITR-ND 1033750-DMN3026LVT-7 278-DMN3026LVT-7 DMN3026LVT-7 DMN3026LVT-7 28AK8547 233-DMN3026LVT-7 DMN3026LVT-7 DMN3026LVT-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3026LVT-7 30V 6.6A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 6.6A, Tsot-26 Rohs Compliant Diodes Inc. MOSFET N-CH 30V 6.6A 6-SOT26 Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SOT26; TSOT-26 Tape & Reel (TR) SOT23 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3; SOT26 SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 30 volts 30 volts 30 volts 30 volts 30 volts
PD 1200 milliwatts 1.5 milliwatts 1200 milliwatts 1200 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data