DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024LK3-13 DMN3024LK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080574-DMN3024LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.17W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.78A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 608pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080574-DMN3024LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.17W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.78A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 608pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024LK3-13 - 080574-DMN3024LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024LK3-13
080574-DMN3024LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024LK3-13 080574-DMN3024LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080574-DMN3024LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.17W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.78A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 608pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 080574-DMN3024LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.17W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.78A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 608pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 9.78A TO252 MOSFET Transistor
278-DMN3024LK3-13
30V 9.78A TO252 MOSFET Transistor 278-DMN3024LK3-13
MOSFET N-CH 30V 9.78A TO252-3 Product overview: DMN3024LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.78A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.78A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3024LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.78A TO252-3 Product overview: DMN3024LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.78A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.78A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3024LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3024LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3024LK3-13DIDKR-ND
Single FETs, MOSFETs DMN3024LK3-13DIDKR-ND
N-Channel 30V 9.78A (Ta) 2.17W (Ta) Surface Mount TO-252-3

N-Channel 30V 9.78A (Ta) 2.17W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3024LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3024LK3-13DITR-ND
Single FETs, MOSFETs DMN3024LK3-13DITR-ND
N-Channel 30V 9.78A (Ta) 2.17W (Ta) Surface Mount TO-252-3

N-Channel 30V 9.78A (Ta) 2.17W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3024LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3024LK3-13DICT-ND
Single FETs, MOSFETs DMN3024LK3-13DICT-ND
N-Channel 30V 9.78A (Ta) 2.17W (Ta) Surface Mount TO-252-3

N-Channel 30V 9.78A (Ta) 2.17W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Mosfet, N-Ch, 30V, 14.4A, To-252 Rohs Compliant Diodes Inc. - 28AK8543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 14.4A, To-252 Rohs Compliant Diodes Inc.
28AK8543
Mosfet, N-Ch, 30V, 14.4A, To-252 Rohs Compliant Diodes Inc. 28AK8543
MOSFET, N-CH, 30V, 14.4A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 14.4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3024LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3024LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3024LK3-13
MOSFET N-CH 30V 9.78A TO252-3

MOSFET N-CH 30V 9.78A TO252-3

Supplier's Site
Single FETs, MOSFETs - DMN3024LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3024LK3-13
Single FETs, MOSFETs DMN3024LK3-13
MOSFET N-CH 30V 9.78A TO252-3

MOSFET N-CH 30V 9.78A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 30V N-CHANNEL

MOSFET ENHANCE MODE MOSFET 30V N-CHANNEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 080574-DMN3024LK3-13 278-DMN3024LK3-13 DMN3024LK3-13DIDKR-ND 28AK8543 DMN3024LK3-13 DMN3024LK3-13 DMN3024LK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3024LK3-13 30V 9.78A TO252 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 14.4A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 2170 milliwatts 4.1 milliwatts 2170 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details