Manufacturer: Diodes Incorporated
Win Source Part Number: 917152-DMN3021LFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3021
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN3021LFDF-7DITR, DMN3021LFDF-7DIDKR, DMN3021LFDF-7DICT, DMN3021LFDF-7-ND
N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 30V 11.8A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 30V 11.8A 6UDFN Product overview: DMN3021LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3021LFDF-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 11.8A 6UDFN
MOSFET, N-CH, 30V, 9.3A, U-DFN2020 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917152-DMN3021LFDF-7 | DMN3021LFDF-7DITR-ND | 278-DMN3021LFDF-7 | DMN3021LFDF-7 | 28AK8542 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3021LFDF-7 | Single FETs, MOSFETs | 30V 11.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 9.3A, U-Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; U-DFN2020-6 (Type F) | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | TO-3 |
| MOSFET Operating Mode | Enhancement |