DIODES Incorporated MOSFET DMN3016LDN-13

Description
MOSFET MOSFET BVDSS: 25V~30V V-DFN3030-8 T&R 10K
Description
MOSFET MOSFET BVDSS: 25V~30V V-DFN3030-8 T&R 10K

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V V-DFN3030-8 T&R 10K

MOSFET MOSFET BVDSS: 25V~30V V-DFN3030-8 T&R 10K

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3016LDN-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3016LDN-13
MOSFET 2N-CH 9.2A 8VDFN

MOSFET 2N-CH 9.2A 8VDFN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN3016LDN-13 DMN3016LDN-13
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers