The DMN3011LFVWQ-7 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a low RDS(ON) of 11mΩ at VGS=10V and 15.2mΩ at VGS=4.5V, with a maximum continuous drain current of 49A at TC=25°C. The device supports a thermal resistance junction-to-ambient of 48°C/W on a 2oz copper PCB with thermal pad and operates from -55°C to +150°C. It is offered in a tape and reel package with 2,000 units per carrier, is RoHS compliant, and meets UL 94 V-0 flammability rating. The package occupies 33% of the board area of an SO-8, enabling high-density designs.
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3011LFVWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |