MOSFET N-CH 30V 16A 8SOP
MOSFET N-CH 30V 16A 8SOP
N-Channel 30V 16A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 080572-DMN3010LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 43.7nC @ 10V
Max Input Capacitance: 2096pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 16A 8SOP Product overview: DMN3010LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3010LSS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 16A 8SOP
MOSFET N-CH 30V 16A 8SOP
MOSFET NMOS SINGLE N-CHANNL 30V 16A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3010LSS-13DKR-ND | 080572-DMN3010LSS-13 | 278-DMN3010LSS-13 | DMN3010LSS-13 | DMN3010LSS-13 | DMN3010LSS-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3010LSS-13 | 30V 16A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |