MOSFET N-CH 30V 17.6A PWRDI3333
N-Channel 30V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
MOSFET N-CH 30V 17.6A PWRDI3333
Manufacturer: Diodes Incorporated
Win Source Part Number: 868975-DMN3008SFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 17.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3008
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 30V 17.6A PWRDI3333 Product overview: DMN3008SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3008SFG-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 17.6A PWRDI3333
MOSFET 30V N-Ch Enh FET 4.6mOhm 10Vgs 17.6A
MOSFET N-CH 30V 17.6A PWRDI3333
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3008SFG-13CT-ND | 868975-DMN3008SFG-13 | 278-DMN3008SFG-13 | DMN3008SFG-13 | DMN3008SFG-13 | DMN3008SFG-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3008SFG-13 | 30V 17.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; PowerDI3333-8 | Tape & Reel (TR) | Surface Mount | 8-PowerVDFN | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |