DIODES Incorporated 30V 13A MOSFET Transistor DMN3006SCA6-7

Description
MOSFET 2N-CH 30V 13A X4-DSN3519 Product overview: DMN3006SCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3006SCA6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 13A X4-DSN3519 Product overview: DMN3006SCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3006SCA6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 13A MOSFET Transistor - 289-DMN3006SCA6-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13A MOSFET Transistor
289-DMN3006SCA6-7
30V 13A MOSFET Transistor 289-DMN3006SCA6-7
MOSFET 2N-CH 30V 13A X4-DSN3519 Product overview: DMN3006SCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3006SCA6-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 13A X4-DSN3519 Product overview: DMN3006SCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3006SCA6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1055762-DMN3006SCA6-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1055762-DMN3006SCA6-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1055762-DMN3006SCA6-7
Win Source Part Number: 1055762-DMN3006SCA6- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 13A (Ta) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 1mA Power - Max: 800mW (Ta) Package / Case: 6-SMD, No Lead Supplier Device Package: X4-DSN3519-6 Gate Charge (Qg) (Max) @ Vgs: 17.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 2235pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMN3006SCA6-7TR

Win Source Part Number: 1055762-DMN3006SCA6-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power - Max: 800mW (Ta)
Package / Case: 6-SMD, No Lead
Supplier Device Package: X4-DSN3519-6
Gate Charge (Qg) (Max) @ Vgs: 17.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 2235pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN3006SCA6-7TR

Buy Now Datasheet
Dual Mosfet, N-Ch, 30V, 13A, X4-Dsn3519 Rohs Compliant Diodes Inc. - 12AJ7111 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 30V, 13A, X4-Dsn3519 Rohs Compliant Diodes Inc.
12AJ7111
Dual Mosfet, N-Ch, 30V, 13A, X4-Dsn3519 Rohs Compliant Diodes Inc. 12AJ7111
DUAL MOSFET, N-CH, 30V, 13A, X4-DSN3519 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 30V, 13A, X4-DSN3519 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3006SCA6-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3006SCA6-7
MOSFET 2N-CH 30V 13A X4-DSN3519

MOSFET 2N-CH 30V 13A X4-DSN3519

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMN3006SCA6-7 1055762-DMN3006SCA6-7 12AJ7111 DMN3006SCA6-7
Product Name 30V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Dual Mosfet, N-Ch, 30V, 13A, X4-Dsn3519 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004TRL - 1020765-AUIRFS3004TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 380000 milliwatts
View Details
7 suppliers