DIODES Incorporated Single FETs, MOSFETs DMN2991UFZ-7B

Description
N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3
Request a Quote Datasheet
Description
N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2991UFZ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFZ-7BTR-ND
Single FETs, MOSFETs 31-DMN2991UFZ-7BTR-ND
N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2991UFZ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFZ-7BDKR-ND
Single FETs, MOSFETs 31-DMN2991UFZ-7BDKR-ND
N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2991UFZ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFZ-7BCT-ND
Single FETs, MOSFETs 31-DMN2991UFZ-7BCT-ND
N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 20V 550mA (Ta) 530mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2991UFZ-7B - 868973-DMN2991UFZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2991UFZ-7B
868973-DMN2991UFZ-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2991UFZ-7B 868973-DMN2991UFZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 868973-DMN2991UFZ-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 550mA (Ta) 530mW (Ta) Surface Mount Package: Reel - TR Package: 3-XFDFN Mounting: Surface Mount Family Name: DMN2991 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868973-DMN2991UFZ-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 550mA (Ta) 530mW (Ta) Surface Mount
Package: Reel - TR
Package: 3-XFDFN
Mounting: Surface Mount
Family Name: DMN2991
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
20V 550MA MOSFET Transistor
278-DMN2991UFZ-7B
20V 550MA MOSFET Transistor 278-DMN2991UFZ-7B
MOSFET N-CH 20V 550MA 3DFN Product overview: DMN2991UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2991UFZ-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 550MA 3DFN Product overview: DMN2991UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2991UFZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2991UFZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2991UFZ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2991UFZ-7B
MOSFET N-CH 20V 550MA 3DFN

MOSFET N-CH 20V 550MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN2991UFZ-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2991UFZ-7B
Single FETs, MOSFETs DMN2991UFZ-7B
MOSFET N-CH 20V 550MA 3DFN

MOSFET N-CH 20V 550MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2991UFZ-7BTR-ND 868973-DMN2991UFZ-7B 278-DMN2991UFZ-7B DMN2991UFZ-7B DMN2991UFZ-7B
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2991UFZ-7B 20V 550MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 3-XFDFN SOT3 Tape & Reel (TR) 3-XFDFN 3-XFDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers