The DMN2710UTQ is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications such as DC-DC converters and load switches. It features a low on-resistance of 0.45Ω at VGS = 4.5V and 0.6Ω at VGS = 2.5V, with a drain-source voltage rating of 20V and a maximum continuous drain current of 0.76A at TA = 25°C. The device is packaged in an ultra-small SOT523 surface-mount case, weighs approximately 0.002 grams, and is AEC-Q101 qualified for automotive applications. It is RoHS compliant, halogen- and antimony-free, and operates over a junction temperature range of -55°C to +150°C. The part is available in tape and reel packaging, with the -13 variant supplied in 10,000-unit reels.
MOSFET BVDSS: 8V~24V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2710UTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |