DIODES Incorporated Single FETs, MOSFETs DMN2230UQ-7

Description
N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2230UQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2230UQ-7DIDKR-ND
Single FETs, MOSFETs DMN2230UQ-7DIDKR-ND
N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2230UQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2230UQ-7DICT-ND
Single FETs, MOSFETs DMN2230UQ-7DICT-ND
N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2230UQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2230UQ-7DITR-ND
Single FETs, MOSFETs DMN2230UQ-7DITR-ND
N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2A (Ta) 600mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 2A SOT23 MOSFET Transistor
278-DMN2230UQ-7
20V 2A SOT23 MOSFET Transistor 278-DMN2230UQ-7
MOSFET N-CH 20V 2A SOT23 Product overview: DMN2230UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2230UQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2A SOT23 Product overview: DMN2230UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2230UQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2230UQ-7 - 772788-DMN2230UQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2230UQ-7
772788-DMN2230UQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2230UQ-7 772788-DMN2230UQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 772788-DMN2230UQ-7 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Family Name: DMN2230UQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Manufacturer Package: SOT-23 Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 2.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 188pF @ 10V Vgs (Maximum): ±12V Power Dissipation (Maximum): 600mW (Ta) Rds On (Maximum) @ Id, Vgs: 110 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): RUR020N02TL; SI2302DDS-T1-GE3; TSM2302CX RFG; TSM2302CX; Introduction Date: June 15, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 772788-DMN2230UQ-7
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Family Name: DMN2230UQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Manufacturer Package: SOT-23
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 2.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 188pF @ 10V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 600mW (Ta)
Rds On (Maximum) @ Id, Vgs: 110 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): RUR020N02TL; SI2302DDS-T1-GE3; TSM2302CX RFG; TSM2302CX;
Introduction Date: June 15, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2230UQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2230UQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2230UQ-7
MOSFET N-CH 20V 2A SOT23

MOSFET N-CH 20V 2A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh FET 20Vdss 2.0A 7A 600mW

MOSFET 20V N-Ch Enh FET 20Vdss 2.0A 7A 600mW

Buy Now Datasheet
Mosfet, N-Ch, 20V, 2A, Sot23; Transistor Polarity Diodes Inc. - 07AH3763 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2A, Sot23; Transistor Polarity Diodes Inc.
07AH3763
Mosfet, N-Ch, 20V, 2A, Sot23; Transistor Polarity Diodes Inc. 07AH3763
MOSFET, N-CH, 20V, 2A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.081ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 2A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.081ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2230UQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2230UQ-7
Single FETs, MOSFETs DMN2230UQ-7
MOSFET N-CH 20V 2A SOT23

MOSFET N-CH 20V 2A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2230UQ-7DIDKR-ND 278-DMN2230UQ-7 772788-DMN2230UQ-7 DMN2230UQ-7 DMN2230UQ-7 07AH3763 DMN2230UQ-7
Product Name Single FETs, MOSFETs 20V 2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2230UQ-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 2A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data