DIODES Incorporated Single FETs, MOSFETs DMN2046U-13

Description
N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2046U-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2046U-13TR-ND
Single FETs, MOSFETs 31-DMN2046U-13TR-ND
N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 3.4A (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2046U-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2046U-13DKR-ND
Single FETs, MOSFETs 31-DMN2046U-13DKR-ND
MOSFET N-CH 20V 3.4A SOT23

MOSFET N-CH 20V 3.4A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2046U-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2046U-13CT-ND
Single FETs, MOSFETs 31-DMN2046U-13CT-ND
MOSFET N-CH 20V 3.4A SOT23

MOSFET N-CH 20V 3.4A SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2046U-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2046U-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2046U-13
MOSFET N-CH 20V 3.4A SOT23

MOSFET N-CH 20V 3.4A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh Mode 12Vgs 292pF 3.8nC

MOSFET 20V N-Ch Enh Mode 12Vgs 292pF 3.8nC

Buy Now Datasheet
Single FETs, MOSFETs - DMN2046U-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2046U-13
Single FETs, MOSFETs DMN2046U-13
MOSFET N-CH 20V 3.4A SOT23

MOSFET N-CH 20V 3.4A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2046U-13TR-ND DMN2046U-13 DMN2046U-13 DMN2046U-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details