Mosfet Array 2 N-Channel (Dual) 20V 5.8A (Ta) 1.1W Surface Mount TSOT-23
Mosfet Array 2 N-Channel (Dual) 20V 5.8A (Ta) 1.1W Surface Mount TSOT-23
Mosfet Array 2 N-Channel (Dual) 20V 5.8A (Ta) 1.1W Surface Mount TSOT-23
MOSFET 2N-CH 20V 5.8A TSOT26 Product overview: DMN2041UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2041UVT-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 5.8A TSOT26
MOSFET, DUAL N-CH, 5.8A, 20V, 150DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2041UVT-7CT-ND | 289-DMN2041UVT-7 | DMN2041UVT-7 | DMN2041UVT-7 | 68AH9539 |
| Product Name | FET, MOSFET Arrays | 20V 5.8A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 5.8A, 20V, 150Deg C Rohs Compliant Diodes Inc. |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | TO-3 | |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 1.1 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |