The DMN2024UVTQ-13 is an N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum drain-source voltage of 20V, continuous drain current of 7A at 25°C with VGS=4.5V, and on-resistance of 24mΩ at 4.5V and 28mΩ at 2.5V. The device has a thermal resistance of 78°C/W when mounted on a 1" × 1" FR-4 PCB with 2oz copper, operates from -55°C to +150°C, and is RoHS compliant, halogen- and antimony-free, and rated UL 94 V-0. It is supplied in a tape and reel packaging of 10,000 units.
MOSFET 2N-CH 20V 7A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2024UVTQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |