DIODES Incorporated Single FETs, MOSFETs DMN2022UFDF-7

Description
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2022UFDF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2022UFDF-7DICT-ND
Single FETs, MOSFETs DMN2022UFDF-7DICT-ND
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMN2022UFDF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2022UFDF-7DIDKR-ND
Single FETs, MOSFETs DMN2022UFDF-7DIDKR-ND
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMN2022UFDF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2022UFDF-7DITR-ND
Single FETs, MOSFETs DMN2022UFDF-7DITR-ND
N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 20V 7.9A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 998219-DMN2022UFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
998219-DMN2022UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 998219-DMN2022UFDF-7
Win Source Part Number: 998219-DMN2022UFDF-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 7.9A (Ta) Rds On (Max) @ Id, Vgs: 22mOhm @ 4A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 660mW (Ta) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 907 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMN2022UFDF-7DICT,DM N2022UFDF-7DITR,DMN2 022UFDF-7DIDKR Base Product Number: DMN2022 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 998219-DMN2022UFDF-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7.9A (Ta)
Rds On (Max) @ Id, Vgs: 22mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 660mW (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 907 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMN2022UFDF-7DICT,DMN2022UFDF-7DITR,DMN2022UFDF-7DIDKR
Base Product Number: DMN2022
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 7.9A MOSFET Transistor
278-DMN2022UFDF-7
20V 7.9A MOSFET Transistor 278-DMN2022UFDF-7
MOSFET N-CH 20V 7.9A 6UDFN Product overview: DMN2022UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2022UFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 7.9A 6UDFN Product overview: DMN2022UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2022UFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2022UFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2022UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2022UFDF-7
MOSFET N-CH 20V 7.9A 6UDFN

MOSFET N-CH 20V 7.9A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh Mode 8Vgss 7.9A .66W

MOSFET 20V N-Ch Enh Mode 8Vgss 7.9A .66W

Buy Now Datasheet
Mosfet, N-Ch, 20V, 7.9A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3580 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 7.9A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3580
Mosfet, N-Ch, 20V, 7.9A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3580
MOSFET, N-CH, 20V, 7.9A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 7.9A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2022UFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2022UFDF-7
Single FETs, MOSFETs DMN2022UFDF-7
MOSFET N-CH 20V 7.9A 6UDFN

MOSFET N-CH 20V 7.9A 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2022UFDF-7DICT-ND 998219-DMN2022UFDF-7 278-DMN2022UFDF-7 DMN2022UFDF-7 DMN2022UFDF-7 36AJ3580 DMN2022UFDF-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 7.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 7.9A, U-Dfn2020 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 6-UDFN Exposed Pad SOT3 Tape & Reel (TR) 6-UDFN Exposed Pad TO-3 6-UDFN Exposed Pad
PD 660 milliwatts 2.03 milliwatts 660 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers